Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,529
in stock
|
Buy Now | |
TE Store
from US$0.16
|
4,717
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,529
in stock
|
Buy Now | |
element14
from US$0.12
|
2,529
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Tab |
Contact Base Material | Phosphor Bronze |
Connector Length | 8.1mm, .319in |
Wire Size | 26 – 20AWG |
コネクタの高さ | 9.6mm |
Connector Height | 9.6mm, .378in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 300 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 SIGNAL D/LOCK CAP HSG 2P Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 2 | Std Temp Signal Double Lock Cap | Part Number: 316086-1 | Internal Number: 316086-1 | .098" | TE Connectivity | TE Store |
Wtb Housing, Rcpt, 2Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Te Connectivity 316086-1 | Newark Electronics |
WTB HOUSING, RCPT, 2POS, 1ROW, 2.5MM | element14 |
Conn Housing RCP 2 POS 2.5mm Crimp ST | Avnet America |
Signal Double Lock Series 2.5mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 316086-1 | RS Americas |
Where can I find additional details, specifications and documents for a 316086-1?
Additional datasheets, footprints and schematics for 316086-1 are listed on our Part Details page. You can also find images and similar parts to 316086-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316086-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316086-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316086-1 fall under?
The 316086-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 316086-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316086-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316086-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316086-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 316086-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316086-1 often in real-time on the comparison pages.
What if I can't find stock of 316086-1?
You can fill out our help required form which you can use to request a quote for 316086-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.