Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Width | 9.6mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
Housing Color | Natural |
Circuit Identification Feature | Without |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
VDE Tested | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Connector Style | Receptacle |
Insertion Force | 5.88 Newton |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 Signal D/Lock Cap Hsg 10P(Gwt) |Amp Te Connectivity 5-316094-1 | Newark Electronics |
TE Connectivity 2.5 SIGNAL D/LOCK CAP HSG 10P(GWT) Heade | Distrelec |
Where can I find additional details, specifications and documents for a 5-316094-1?
Additional datasheets, footprints and schematics for 5-316094-1 are listed on our Part Details page. You can also find images and similar parts to 5-316094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-316094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-316094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-316094-1 fall under?
The 5-316094-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-316094-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-316094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-316094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-316094-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-316094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-316094-1 often in real-time on the comparison pages.
What if I can't find stock of 5-316094-1?
You can fill out our help required form which you can use to request a quote for 5-316094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.