Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon 6/6 GF |
---|---|
Color | Natural |
Number of Positions | 10 |
実装方法 | Bag |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 SIGNAL DBL LOCK DLP 10P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Nylon 6/6 GF Number of Positions: 10 Operating Temperature (Max): 221 °F Double Lock Plate Natural Nylon 6/6 GF 10 | Connector Hardware | Part Number: 917706-1 | Internal Number: 917706-1 | TE Connectivity | TE Store |
2.5 Signal Dbl Lock Dlp 10P Rohs Compliant: Yes |Amp Te Connectivity 917706-1 | Newark Electronics |
Connector Accessories 10 POS Double-Lock Plate Nylon 66 | Avnet America |
AMP 2.5,double lock plate,10way | TE Connectivity 917706-1 | RS Americas |
Where can I find additional details, specifications and documents for a 917706-1?
Additional datasheets, footprints and schematics for 917706-1 are listed on our Part Details page. You can also find images and similar parts to 917706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917706-1 fall under?
The 917706-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 917706-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917706-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 917706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917706-1 often in real-time on the comparison pages.
What if I can't find stock of 917706-1?
You can fill out our help required form which you can use to request a quote for 917706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.