Contact Type | Tab |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Accepts Wire Insulation Diameter Range | .93 – 1.5mm, .0366 – .059in |
Operating Voltage | 250VDC, 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Quantity | 8000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
2.5 SIGNAL D/LOCK TAB CONT. M Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Tab Tin Pre-Tin 250 VAC | Signal Double Lock Tab | Part Number: 917765-1 | Internal Number: 917765-1 | TE Connectivity | TE Store |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
Signal Double Lock PCB Conn Contact, Male, Crimp, Tin Plating 22 - 26 AWG | TE Connectivity 917765-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Signal Double Lock Series |
RoHS: | Unknown |
Product Range | Signal Double Lock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 2.5mm Signal Double Lock Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 917765-1?
Additional datasheets, footprints and schematics for 917765-1 are listed on our Part Details page. You can also find images and similar parts to 917765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917765-1 fall under?
The 917765-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917765-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917765-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 917765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917765-1 often in real-time on the comparison pages.
What if I can't find stock of 917765-1?
You can fill out our help required form which you can use to request a quote for 917765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.