Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160583-5,
514638-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
5,226
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
46,695
in stock
|
Buy Now | |
element14
from US$0.36
|
46,695
in stock
|
Buy Now | |
Farnell
from US$0.38
|
46,695
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
27,697
in stock
|
Buy Now | |
TE Store
from US$0.74
|
16,348
in stock
|
Buy Now | |
Boersig
from US$0.32
|
14,241
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
12,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
4,578
in stock
|
Buy Now | |
Conrad
from US$0.75
|
797
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
379
in stock
|
Buy Now | |
SOS electronic
from US$0.33
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
145,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.2mm, .874in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 9-160583-5 | Newark Electronics |
CRIMP, RECEPTACLE | element14 |
TE Connectivity - AMP Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Socket | Distrelec |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 9-160583-5 | Internal Number: 9-160583-5 | Alias Number: 514638-000 | TE Connectivity | TE Store |
250 PIDG FASTON REC RED STR | TTI Europe |
Receptacle terminal, PIDG FASTON 250,red | RS |
Terminals 250 PIDG FASTON REC | Rapid Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
FASTON Receptacle 6,35x0,81 Insulated Red 0,3-1,5mm2 Phos.Bronze/Sn | SOS electronic |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 22.7mm 7.6mm Tin Loose Piece | Avnet Abacus |
PIDG FASTON .250 SER Redinsulated Crimp RECP,6.35x0.81mm,22 to 15AWG, Tin Plated | TE Connectivity 9-160583-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 9-160583-5?
Additional datasheets, footprints and schematics for 9-160583-5 are listed on our Part Details page. You can also find images and similar parts to 9-160583-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160583-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160583-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160583-5 fall under?
The 9-160583-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160583-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160583-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160583-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160583-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and TE Store have stock available or on a lead time for 9-160583-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160583-5 often in real-time on the comparison pages.
What if I can't find stock of 9-160583-5?
You can fill out our help required form which you can use to request a quote for 9-160583-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.