Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$892.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$970.04
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$977.85
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$1,133.69
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$966.00
|
6
in stock
|
Buy Now | |
Farnell
from US$1,068.42
|
2
in stock
|
Buy Now | |
Avnet America
from US$892.32
|
-
|
Buy Now | |
RS Americas
from US$1,151.23
|
-
|
Buy Now | |
Boersig
from US$1,213.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Hand Crimp Tool, 24-22Awg Taper Pin | Newark Electronics |
Extraction Removal&Insertion Tools CERTICRIMP 2 | Rapid Electronics |
TE Connectivity Application Tooling CERTI-CRIMP II Strai | Distrelec |
CRIMP TOOLS | Farnell |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Electric, Manual CERTI-CRIMP II, Straight Action Hand Tool | Avnet America |
TOOL HAND CRIMPER 22-24AWG SIDE | TE Connectivity 91547-1 | RS Americas |
CCII 53 SERIES TAPER PIN 24-22 ASSY | Boersig |
Where can I find additional details, specifications and documents for a 91547-1?
Additional datasheets, footprints and schematics for 91547-1 are listed on our Part Details page. You can also find images and similar parts to 91547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91547-1 fall under?
The 91547-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91547-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91547-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 91547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91547-1 often in real-time on the comparison pages.
What if I can't find stock of 91547-1?
You can fill out our help required form which you can use to request a quote for 91547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.