Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material Finish | Bright |
---|---|
Barrel Type | Open Barrel |
Profile | Standard |
PCB Mount Orientation | Vertical |
Plating Material | Tin-Lead |
Contact Termination Area Plating | Tin-Lead |
Terminal Design | Formed |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .04 – .055in, 1.02 – 1.4mm |
Terminal Length | .217in |
Plating Thickness | 3µm, 100µin |
Overall Length | .49in, 12.45mm |
Wire Size | .2 – .4mm², 24 – 22AWG |
Carrier Strip Mount Orientation | End Feed |
Wire Insulation Support | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 10000 |
Packaging | Reel |
Terminal Style | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Connector System | Cable-to-Board |
Contact Termination Base Material | Brass Alloy |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Taper Pin,on Strip,tin-L | Newark Electronics |
Terminals TAPER PIN ON STRIP TIN-L | Sager |
Where can I find additional details, specifications and documents for a 41278?
Additional datasheets, footprints and schematics for 41278 are listed on our Part Details page. You can also find images and similar parts to 41278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41278 fall under?
The 41278 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41278 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41278 you can contact the distributor directly for product support, shipping queries etc.
Is the 41278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41278 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 41278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41278 often in real-time on the comparison pages.
What if I can't find stock of 41278?
You can fill out our help required form which you can use to request a quote for 41278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.