41646

Connectors

> Power Connectors

> Power Terminals

distributor space
Organise Price Comparison Results by
Distributor Statistics for 41646
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 41646
Series Information for 41646 - TE Connectivity
  • Status: Active
  • Product Code: 5304
  • Global Product Line: 085
  • GPL Description: Aerospace Defense & Marine

Description

TAPER PIN,ON STRIP,GOLD;53SER

Specifications

Barrel Type:
Open Barrel
Profile:
Standard
PCB Mount Orientation:
Vertical
Terminal Design:
Formed
Contact Termination Area Plating:
Gold over Nickel
Plating Material:
Gold
Terminal Orientation:
Straight
Accepts Wire Insulation Diameter Range:
.04 – .055in, 1.02 – 1.4mm
Plating Thickness:
30µin, 1µm
Wire Size:
24 – 22AWG, .2 – .4mm²
Overall Length:
12.45mm, .49in
Terminal Length:
.217in
Wire Insulation Support:
With
Carrier Strip Mount Orientation:
End Feed
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
For Use With:
53 Series Connector Block
Packaging Quantity:
10000
Packaging:
Reel
Connector System:
Cable-to-Board
Terminal Style:
Pin
Product Type:
Taper Pin
Connector & Contact Terminates To:
Wire & Cable
Contact Termination Base Material:
Brass Alloy

Compatibility

  • Compatible Parts: 380306-2, 91012-2, 91547-1, 91547-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
TAPER PIN,ON STRIP,GOLD;53SER

Similar Products