Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Sager
from US$1.23
|
-
|
Buy Now |
Profile | Standard |
---|---|
Plating Material Finish | Bright |
Barrel Type | Open Barrel |
PCB Mount Orientation | Vertical |
Terminal Orientation | Straight |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Terminal Design | Formed |
Overall Length | 12.45mm, .49in |
Terminal Length | .609in, 15.47mm |
Wire Size | 24 – 22AWG, .2 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 1.4mm, .04 – .055in |
Plating Thickness | 50µin, 2µm |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 10000 |
Packaging | Strip |
Terminal Style | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Connector System | Cable-to-Board |
Contact Termination Base Material | Brass Alloy |
Headers & Wire Housings TAPER PIN,ON STRIP,TIN | Sager |
Where can I find additional details, specifications and documents for a 1757299-1?
Additional datasheets, footprints and schematics for 1757299-1 are listed on our Part Details page. You can also find images and similar parts to 1757299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757299-1 fall under?
The 1757299-1 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1757299-1 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757299-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1757299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757299-1 often in real-time on the comparison pages.
What if I can't find stock of 1757299-1?
You can fill out our help required form which you can use to request a quote for 1757299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.