Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT425524 |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, AC |
Coil Power Rating AC | .76VA |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 24VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 15A |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 350Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Rt425524 |Schrack Te Connectivity 9-1393243-1 | Newark Electronics |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Through Hole | Avnet America |
RT2 POWER PCB RELAY | TTI Europe |
Industrial Relays RT425524 | Sager |
Where can I find additional details, specifications and documents for a 9-1393243-1?
Additional datasheets, footprints and schematics for 9-1393243-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393243-1 fall under?
The 9-1393243-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393243-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393243-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 9-1393243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393243-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393243-1?
You can fill out our help required form which you can use to request a quote for 9-1393243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.