Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Black |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Insertion Force | Normal |
Wire Stop | Yes |
Insulated | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Ultra-Fast Rcpt 16-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 9-520124-2 | Newark Electronics |
Quick Disconnect Terminal 14-16AWG F Tin Strip | Avnet America |
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR | TE Connectivity 9-520124-2 | RS Americas |
Special Order: ULTRA-FAST 187 ASY REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 9-520124-2 | Internal Number: 9-520124-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-520124-2?
Additional datasheets, footprints and schematics for 9-520124-2 are listed on our Part Details page. You can also find images and similar parts to 9-520124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-520124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-520124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-520124-2 fall under?
The 9-520124-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-520124-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-520124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-520124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-520124-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 9-520124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-520124-2 often in real-time on the comparison pages.
What if I can't find stock of 9-520124-2?
You can fill out our help required form which you can use to request a quote for 9-520124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.