Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$664.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$853.53
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$747.53
|
25
in stock
|
Buy Now | |
element14
from US$802.57
|
13
in stock
|
Buy Now | |
Farnell
from US$771.43
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$843.68
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$989.11
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$843.68
|
2
in stock
|
Buy Now | |
Future Electronics
from US$664.66
|
-
|
Buy Now | |
Avnet America
from US$676.97
|
-
|
Buy Now | |
Rapid Electronics
from US$939.08
|
-
|
Buy Now | |
RS Americas
from US$856.98
|
-
|
Buy Now | |
Boersig
from US$937.08
|
-
|
Buy Now | |
TE Store
from US$723.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Specification Type | TE Product Specification (108-), UL/CSA |
Tool Type | Tetra Crimp / Platform Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Pneumatic, Manual |
Die Sets Type | Removable/Interchangeable |
Crimp Die, 58078-3 Hand Crimp Tool | Newark Electronics |
DIE SET, ULTRA FAST, 14-16AWG | element14 |
DIE ULTRA FAST 16-14 U/58078-3 | Heilind Electronics |
Crimping die, Ultra-Fast AWG 16-14 | RS |
Crimping jaws | Transfer Multisort Elektronik |
Die Assembly Ultra-Fast 14-16 AWG (used with 58078-3 Hand Crimp Tool) | Future Electronics |
Connector Accessories Crimp Die Set | Avnet America |
TE 90391-3 Crimp Die Set for Ultra-Fast Contacts 16-14AWG | Rapid Electronics |
Crimping Tool Die Assembly,16-14 AWG, Blue, For 58078-3 Frame, Ultra-fast FASTON | TE Connectivity 90391-3 | RS Americas |
DIES ULTRA-FAST FASTON 16-14 DIE SET Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (108-) UL/CSA TE Certification: Yes – Certificate Included Premium Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90391-3 | Internal Number: 90391-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | 110 187 & 250 Series In-Line Receptacles |
---|---|
For Use With | Tyco 58078-3 Hand Crimp Tool Frame Assembly |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | 14AWG to 16AWG Terminals |
Wire Area Size Max | 2.63mm² |
Wire Area Size Min | 1.04mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 16AWG |
Wire Size SWG Max | 13 |
Wire Size SWG Min | 17 |
Where can I find additional details, specifications and documents for a 90391-3?
Additional datasheets, footprints and schematics for 90391-3 are listed on our Part Details page. You can also find images and similar parts to 90391-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90391-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90391-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90391-3 fall under?
The 90391-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90391-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90391-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 90391-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90391-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for 90391-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90391-3 often in real-time on the comparison pages.
What if I can't find stock of 90391-3?
You can fill out our help required form which you can use to request a quote for 90391-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.