Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
672
in stock
|
Buy Now | |
TE Store
from US$2.92
|
1,303
in stock
|
Buy Now | |
Heilind Electronics
from US$4.36
|
1,170
in stock
|
Buy Now | |
element14
from US$4.21
|
672
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.36
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
20
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
Boersig
from US$3.72
|
-
|
Buy Now | |
TTI Europe
from US$3.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Industry Standard | LV214 |
Accessory Type | Crimp Ferrule |
CU ALLOY,SHIELD,8MM HV,CONN HSG,90 DEG Connector Shielding Accessory Type: Crimp Ferrule Primary Product Material: Copper Alloy Crimp Ferrule Copper Alloy | Automotive Connector Emc Shielding | Part Number: 9-2141158-2 | Internal Number: 9-2141158-2 | TE Connectivity | TE Store |
SHIELDING SLEEVE, 90DEG | Heilind Electronics |
SHIELDING SLEEVE, COPPER ALLOY | element14 |
Shielding Sleeve, Automotive Connector | Newark Electronics |
Shielding Sleeve Right Angle Silver Plated Copper Alloy Bulk | Avnet America |
CU ALLOY,SHIELD,8MM HV,CONN HS | TTI Europe |
SHIELDING SLEEVE,90DEG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-2141158-2?
Additional datasheets, footprints and schematics for 9-2141158-2 are listed on our Part Details page. You can also find images and similar parts to 9-2141158-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2141158-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2141158-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2141158-2 fall under?
The 9-2141158-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 9-2141158-2 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2141158-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2141158-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2141158-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 9-2141158-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2141158-2 often in real-time on the comparison pages.
What if I can't find stock of 9-2141158-2?
You can fill out our help required form which you can use to request a quote for 9-2141158-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.