Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
52,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
52,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
52,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
52,040
in stock
|
Buy Now | |
Farnell
from US$0.19
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1.8mm, .071in |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .75mm², .85mm², 17AWG, 18AWG, .6mm², .5mm², 1mm², 19AWG |
Wire Insulation Diameter | .055 – .094in, 1.4 – 2.4mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Automotive Connectors Econoseal Tab .070 |Amp Te Connectivity 881593-1 | Newark Electronics |
Automotive Connectors ECONOSEAL TAB .070 | Rapid Electronics |
TE Connectivity - AMP ECONOSEAL TAB .070 | Distrelec |
CONTACT, PIN, CRIMP, 0.5 TO 1MM2 | Farnell |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 881593-1?
Additional datasheets, footprints and schematics for 881593-1 are listed on our Part Details page. You can also find images and similar parts to 881593-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881593-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881593-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881593-1 fall under?
The 881593-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 881593-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881593-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881593-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881593-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 881593-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881593-1 often in real-time on the comparison pages.
What if I can't find stock of 881593-1?
You can fill out our help required form which you can use to request a quote for 881593-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.