Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Width | 1.28in, 32.5mm |
Height | .551in, 14mm |
Length | .7204in, 18.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
KIT ECONOSEAL J SERIES 2P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 881772-1 | Internal Number: 881772-1 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 4.8mm Crimp ST Bag | Avnet America |
KIT ECONOSEAL J 2PO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 881772-1?
Additional datasheets, footprints and schematics for 881772-1 are listed on our Part Details page. You can also find images and similar parts to 881772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881772-1 fall under?
The 881772-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 881772-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881772-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 881772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881772-1 often in real-time on the comparison pages.
What if I can't find stock of 881772-1?
You can fill out our help required form which you can use to request a quote for 881772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.