Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | 36.5mm, 1.437in |
Height | 26.8mm, 1.055in |
Length | 1.476in, 37.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | Yes |
Row-to-Row Spacing | 5.6mm, .22in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Connector Housing Sealed Plug 12 Position 4.8mm Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 444010-1?
Additional datasheets, footprints and schematics for 444010-1 are listed on our Part Details page. You can also find images and similar parts to 444010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444010-1 fall under?
The 444010-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 444010-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444010-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 444010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444010-1 often in real-time on the comparison pages.
What if I can't find stock of 444010-1?
You can fill out our help required form which you can use to request a quote for 444010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.