Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Width | .071in, 1.8mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size Search | 18AWG, 17AWG, .85mm², .75mm², .6mm², 19AWG, .5mm², 1mm² |
Wire Size | .5 – 1mm² |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | element14 |
Econoseal Rec .070 Rohs Compliant: Yes |Te Connectivity 880694-1 | Newark Electronics |
Contact Crimp ST Cable mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 880694-1?
Additional datasheets, footprints and schematics for 880694-1 are listed on our Part Details page. You can also find images and similar parts to 880694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880694-1 fall under?
The 880694-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880694-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880694-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 880694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880694-1 often in real-time on the comparison pages.
What if I can't find stock of 880694-1?
You can fill out our help required form which you can use to request a quote for 880694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.