Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Mating Tab Thickness | .031in, .8mm |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 33A |
Terminal & Splice Type | Receptacle |
Wire Size | 13 – 10AWG, 2.5 – 5mm² |
Wire Size Search | 11AWG, 3mm², 5mm², 2.5mm², 13AWG, 4mm², 12AWG, 10AWG, 6mm² |
Wire Insulation Diameter | .13 – .177in, 3.3 – 4.5mm |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 212°F, -30 – 100°C |
Automotive Contact, Skt, 13-10Awg, Crimp Rohs Compliant: Yes |Te Connectivity 880399-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 13-10AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 880399-2?
Additional datasheets, footprints and schematics for 880399-2 are listed on our Part Details page. You can also find images and similar parts to 880399-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880399-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880399-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880399-2 fall under?
The 880399-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880399-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880399-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880399-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880399-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 880399-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880399-2 often in real-time on the comparison pages.
What if I can't find stock of 880399-2?
You can fill out our help required form which you can use to request a quote for 880399-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.