Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | Other |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .196in, 5mm |
Height | 33mm, 1.29in |
Width | 26.2mm, 1.03in |
Length | 59.3mm, 2.33in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 9mm, .354in |
Agency/Standard | USCAR-2 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 8.5mm, .334in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 444311-8?
Additional datasheets, footprints and schematics for 444311-8 are listed on our Part Details page. You can also find images and similar parts to 444311-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444311-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444311-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444311-8 fall under?
The 444311-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 444311-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444311-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 444311-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444311-8 have stock available?
There is no stock from authorised distributors for 444311-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444311-8 often in real-time on the comparison pages.
What if I can't find stock of 444311-8?
You can fill out our help required form which you can use to request a quote for 444311-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.