444442-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RELAY ADAPTOR 6POSN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Vibration Class Level 3G
Accessory Type Others
Operating Temperature Range -40 – 221°F, -40 – 105°C
UL Flammability Rating UL 94V-HB



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 444442-1?

Additional datasheets, footprints and schematics for 444442-1 are listed on our Part Details page. You can also find images and similar parts to 444442-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 444442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 444442-1 fall under?

The 444442-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.

Can I view similar or alternative parts?

You can view similar parts to 444442-1 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 444442-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 444442-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 444442-1 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 444442-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 444442-1 often in real-time on the comparison pages.

What if I can't find stock of 444442-1?

You can fill out our help required form which you can use to request a quote for 444442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay