444308-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Power Distribution Boxes

> Module Component

distributor space
Organise Price Comparison Results by
Distributor Statistics for 444308-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 444308-1
Series Information for 444308-1 - TE Connectivity
  • Status: Active
  • Product Code: L102
  • Global Product Line: 127
  • GPL Description: Automotive

Description

FRAME, FUSE/RELAY B

Specifications

Terminal Primary Locking Feature:
Locking Lance
Secondary Locking:
No
Number of Relays (Minimum):
6
Number of Fuses (Minimum):
30
Nominal Voltage Architecture:
12V
Operating Voltage:
12V
Vibration Class Level:
3G
Coupling with Other TE Modules:
Yes
Component Type:
Others
Sealable:
No
Other Component Type:
Others
Relay Type:
Micro Relay
Fuse Type:
Type A Fuse
Connector System:
Wire-to-Wire
Operating Temperature Range:
-40 – 105°C, -40 – 221°F
UL Flammability Rating:
UL 94V-HB

Compatibility

  • Compatible Parts: 880397-2, 880398-2, 880399-1, 880399-2, 444311-1
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability