Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
720
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 18AWG, 17AWG, 1.5mm², .5mm², 1mm², 1.25mm², .6mm², 19AWG, 16AWG, .75mm², .85mm², 1.3mm², 20AWG |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Wire Insulation Diameter | .078 – .118in, 2 – 3mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
TE Connectivity FUSE CONTACT Automotive Connectors FUSE | Distrelec |
Contact female crimp Fuse | RS |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
PCB Connector Contact, Female, Crimp, Tin Plating 15 - 20 AWG | TE Connectivity 880397-2 | RS Americas |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 880397-2?
Additional datasheets, footprints and schematics for 880397-2 are listed on our Part Details page. You can also find images and similar parts to 880397-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880397-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880397-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880397-2 fall under?
The 880397-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880397-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880397-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880397-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880397-2 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 880397-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880397-2 often in real-time on the comparison pages.
What if I can't find stock of 880397-2?
You can fill out our help required form which you can use to request a quote for 880397-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.