Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0360
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Shape & Form | Rectangular |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Wire Size | 28 – 24AWG, .08 – .25mm² |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Housing x-84726-x |
Packaging Method | Reel |
Packaging Quantity | 15000 |
実装方法 | Reel |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact Socket Crimp Straight Tin Plated Phosphor Bronze Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 84727-2?
Additional datasheets, footprints and schematics for 84727-2 are listed on our Part Details page. You can also find images and similar parts to 84727-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84727-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84727-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84727-2 fall under?
The 84727-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 84727-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84727-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 84727-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84727-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 84727-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84727-2 often in real-time on the comparison pages.
What if I can't find stock of 84727-2?
You can fill out our help required form which you can use to request a quote for 84727-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.