Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.15
|
9
in stock
|
Buy Now | |
TE Store
from US$1.07
|
1,908
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
94
in stock
|
Buy Now | |
element14
from US$69.28
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$68.64
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | 3.028g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 8.33mm, .328in |
Overall Length | 33.58mm, 1.32in |
Tongue Thickness | 1.02mm, .04in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box & Carton |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-041 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 8-35111-1 | Internal Number: 8-35111-1 | TE Connectivity | TE Store |
Terminals NYL-RING 12-10 YEL #5/16 M8+ | Rapid Electronics |
TERMINAL, RING TONGUE, 5/16IN, YELLOW | element14 |
Terminal, Ring Tongue, 5/16In, Yellow | Newark Electronics |
Ring Tongue Terminal 10-12AWG 33.57mm 13.48mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 12-10 5/16 | TE Connectivity 8-35111-1 | RS Americas |
TERMINAL,PIDG R 12-10 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35111-1?
Additional datasheets, footprints and schematics for 8-35111-1 are listed on our Part Details page. You can also find images and similar parts to 8-35111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35111-1 fall under?
The 8-35111-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35111-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35111-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 8-35111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35111-1 often in real-time on the comparison pages.
What if I can't find stock of 8-35111-1?
You can fill out our help required form which you can use to request a quote for 8-35111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.