Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.546g |
---|---|
Splice Material | Copper |
Plating Material | Nickel |
Splice Features | Standard |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Material Thickness | 1.194mm, .047in |
Overall Length | 9.525mm, .375in |
Barrel Inside Diameter | .172in, 4.37mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
High Temperature Rating | 650°F, 343°C |
SPLICE,SOLIS PARA 8 Splice Type: Parallel Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Serrated Parallel Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 8-34318-3 | Internal Number: 8-34318-3 | TE Connectivity | TE Store |
Splice,solis Para 8 Rohs Compliant: Yes |Amp Te Connectivity 8-34318-3 | Newark Electronics |
Splice Terminal 8AWG 9.53mm 7.52mm Tin Loose Piece | Avnet America |
Splice, Solis Para 8 | TE Connectivity 8-34318-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-34318-3?
Additional datasheets, footprints and schematics for 8-34318-3 are listed on our Part Details page. You can also find images and similar parts to 8-34318-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34318-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34318-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34318-3 fall under?
The 8-34318-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34318-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34318-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34318-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34318-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-34318-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34318-3 often in real-time on the comparison pages.
What if I can't find stock of 8-34318-3?
You can fill out our help required form which you can use to request a quote for 8-34318-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.