Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0034176-1,
A07094-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,600
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,500
in stock
|
Buy Now | |
TE Store
from US$0.88
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.684g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 5.64mm² |
Overall Length | 27.81mm, 1.09in |
Tongue Thickness | .04in, 1.02mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminals TERM PG SPD 12-10 10 TERM PG SPD 12-10 | Rapid Electronics |
TE Connectivity TERMINAL PG SPD 12-10 10 Wire Terminal 5 | Distrelec |
SPADE TONGUE TERMINAL, 5MM, YEL, 12AWG | Farnell |
TERMINAL,PG SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 5.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 2.62 – 5.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 8-34176-1 | Internal Number: 8-34176-1 | Alias Number: A07094-000 | TE Connectivity | TE Store |
Terminals Term Pg Spd 12-10 10 Term Pg Spd 12-10 |Amp Te Connectivity 8-34176-1 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 27.81mm 10.31mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34176-1?
Additional datasheets, footprints and schematics for 8-34176-1 are listed on our Part Details page. You can also find images and similar parts to 8-34176-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34176-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34176-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34176-1 fall under?
The 8-34176-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34176-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34176-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34176-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34176-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 8-34176-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34176-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34176-1?
You can fill out our help required form which you can use to request a quote for 8-34176-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.