Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829131P021,
7-1196474-9 |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.53
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.63
|
11,989
in stock
|
Buy Now | |
Rapid Electronics
from US$3.80
|
7,507
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.63
|
1,998
in stock
|
Buy Now | |
RS Americas
from US$4.02
|
165
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
50
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
Avnet Asia
from US$3.79
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Sager
from US$3.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Windshield Washer Fluid, Water, Transmission Fluid, Brake Fluid, Gasoline, Lubricating Oil, Engine Coolant, Diesel Fuel, Engine Cleaner |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Voltage (Max) | .6kV |
Product Source | US, Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
829131P021 7-1196474-9 ES2000-NO.1-C1-0-STK | Heilind Electronics |
Heat Shrink Tubing and Sleeves HS-TUBE .225 4FT | Rapid Electronics |
ES2000-NO.1-C1-0-STK | TE Connectivity 829131P021 | RS Americas |
ES2000 Series Black Dual Wall 4:1 Semi-Rigid Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.1-C1-0-STK | Sager |
Where can I find additional details, specifications and documents for a 829131P021?
Additional datasheets, footprints and schematics for 829131P021 are listed on our Part Details page. You can also find images and similar parts to 829131P021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829131P021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829131P021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829131P021 fall under?
The 829131P021 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 829131P021 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829131P021 you can contact the distributor directly for product support, shipping queries etc.
Is the 829131P021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829131P021 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, RS Americas and Future Electronics have stock available or on a lead time for 829131P021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829131P021 often in real-time on the comparison pages.
What if I can't find stock of 829131P021?
You can fill out our help required form which you can use to request a quote for 829131P021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.