Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT425005 |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
9,478
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
9,478
in stock
|
Buy Now | |
TE Store
from US$16.94
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$5.60
|
324
in stock
|
Buy Now | |
Future Electronics
from US$7.12
|
-
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
element14
from US$7.89
|
-
|
Buy Now | |
Boersig
from US$6.62
|
-
|
Buy Now | |
TTI Europe
from US$5.00
|
-
|
Buy Now | |
Sager
from US$8.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 8A |
Coil Voltage Rating | 5VDC |
Coil Resistance | 62Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 15A |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays Rt425005 |Amp Te Connectivity 8-1393243-0 | Newark Electronics |
RT425005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: 8-1393243-0 | Internal Number: 8-1393243-0 | Alias Number: RT425005 | TE Connectivity | TE Store |
TE Connectivity - Schrack Power Relay, RT, 2CO, DC, 5V | Distrelec |
Low Power PCB Relays RT2 8A, pinning 5mm, flux proof 2 form C (CO)5VDC, Gold | Future Electronics |
Electromechanical Relay DPDT 15A 5VDC 62Ohm Through Hole | Avnet America |
POWER RELAY, DPDT, 5VDC, 8A, THT | element14 |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
General Purpose Relays DPDT 8A 5VDC 62Ohm Power PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 8-1393243-0?
Additional datasheets, footprints and schematics for 8-1393243-0 are listed on our Part Details page. You can also find images and similar parts to 8-1393243-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393243-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393243-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393243-0 fall under?
The 8-1393243-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393243-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393243-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393243-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393243-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Distrelec and Future Electronics have stock available or on a lead time for 8-1393243-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393243-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1393243-0?
You can fill out our help required form which you can use to request a quote for 8-1393243-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.