Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Double Wire | No |
---|---|
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Terminal Type | Shur-Plug |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Overall Length | .79in, 20.07mm |
Tab Width | 20.07mm |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Box |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
PLUG,SHUR PIDG 16-14 | Heilind Electronics |
Plug,shur Pidg 16-14 Rohs Compliant: Yes |Amp Te Connectivity 8-324225-1 | Newark Electronics |
Splice Terminal 14-16AWG 20.07mm Tin Box | Avnet America |
Special Order: PLUG,SHUR PIDG 16-14 Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.09 mm Mating Pin Diameter: .161 in Compatible Insulation Diameter Range: .17 in Compatible Insulation Diameter Range: 4.32 mm Shur-Plug 4.09 mm .161" .17" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 8-324225-1 | Internal Number: 8-324225-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-324225-1?
Additional datasheets, footprints and schematics for 8-324225-1 are listed on our Part Details page. You can also find images and similar parts to 8-324225-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324225-1 fall under?
The 8-324225-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-324225-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324225-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324225-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324225-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 8-324225-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324225-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324225-1?
You can fill out our help required form which you can use to request a quote for 8-324225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.