Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.205g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 16.03mm, .631in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .99mm, .039in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Shape Description | SPADE-023 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS SPD 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 8-322451-2 | Internal Number: 8-322451-2 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #6, Crimp | Newark Electronics |
Spade Tongue Terminal 10-12AWG 16.03mm 7.16mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 12-10 6 | TE Connectivity 8-322451-2 | RS Americas |
TERMINAL, SPADE/FORK, #6, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 8-322451-2?
Additional datasheets, footprints and schematics for 8-322451-2 are listed on our Part Details page. You can also find images and similar parts to 8-322451-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-322451-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-322451-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-322451-2 fall under?
The 8-322451-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-322451-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-322451-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-322451-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-322451-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 8-322451-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-322451-2 often in real-time on the comparison pages.
What if I can't find stock of 8-322451-2?
You can fill out our help required form which you can use to request a quote for 8-322451-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.