Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
4,073
in stock
|
Buy Now | |
element14
from US$1.50
|
4,073
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
2,981
in stock
|
Buy Now | |
TE Store
from US$0.86
|
1,361
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .63mm, .025in |
Width | 40.1mm, 1.579in |
Height | 11.5mm, .453in |
Length | 14.2mm, .559in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
PLUG HOUSING, 2POS, GF PBT, BLACK | element14 |
TE Connectivity - AMP Housing, Plug, 1 Rows, 2 Poles ,Keying Option A, Black | Distrelec |
2POS MQS TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Housing for Male Terminals Wire-to-Wire 2 .157" | Mqs & Connector Housing | Part Number: 7-967570-4 | Internal Number: 7-967570-4 | .157" | TE Connectivity | TE Store |
Plug Housing, 2Pos, Gf Pbt, Black | Newark Electronics |
2 Position Single Row 4 mm Pitch Yellow Receptacle Rectangular Connector | Future Electronics |
Conn Housing PIN 2 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 7-967570-4?
Additional datasheets, footprints and schematics for 7-967570-4 are listed on our Part Details page. You can also find images and similar parts to 7-967570-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967570-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967570-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967570-4 fall under?
The 7-967570-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-967570-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967570-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967570-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967570-4 have stock available?
Authorised distributors including element14, Farnell, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 7-967570-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967570-4 often in real-time on the comparison pages.
What if I can't find stock of 7-967570-4?
You can fill out our help required form which you can use to request a quote for 7-967570-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.