Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.01
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
633
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
583
in stock
|
Buy Now | |
Farnell
from US$2.45
|
480
in stock
|
Buy Now | |
TE Store
from US$4.02
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Boersig
from US$2.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Size | M3 |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Mounting Angle | Right Angle |
Screw Material | Brass |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Box |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Block Type | Stacking Plug |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 5.0MM RA PLUG 5P | Rapid Electronics |
TERMINAL BLOCK HEADERS AND SOCKETS | Farnell |
5 POS 5.0 MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 796640-5 | Internal Number: 796640-5 | .197" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB 5 P 5.0 MM R/A PLUGTRM BLK | Distrelec |
Terminal Block, Pluggable, 5Pos, 12Awg | Newark Electronics |
Plug 5 Position 5 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 5 POS 5mm Screw RA Cable Mount 15A/Contact | Avnet America |
Buchanan, Conn.,Terminal Block, Plug, Two Piece, Right Angle,5 Pos.,5.00mm Pitch | TE Connectivity 796640-5 | RS Americas |
Where can I find additional details, specifications and documents for a 796640-5?
Additional datasheets, footprints and schematics for 796640-5 are listed on our Part Details page. You can also find images and similar parts to 796640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796640-5 fall under?
The 796640-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796640-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796640-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 796640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796640-5 often in real-time on the comparison pages.
What if I can't find stock of 796640-5?
You can fill out our help required form which you can use to request a quote for 796640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.