Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.05
|
4,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
4,100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
4,100
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
4,100
in stock
|
Buy Now | |
Farnell
from US$3.00
|
3,280
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
TE Store
from US$4.26
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Number of Positions | 5 |
Closed End | Without |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.5mm, .138in |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 150 |
Header Type | Shrouded |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 5 Pos Hdr Rt Angle |Amp Te Connectivity 796864-5 | Newark Electronics |
Pluggable Terminal Blocks 5 POS HDR RT ANGLE | Rapid Electronics |
TE Connectivity 5 POS TERMI-BLOK HDR RT ANGLE Pluggable | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Eurostyle Terminal Blocks, 5 POS TERMI-BLOK HDR RT ANGLE | Future Electronics |
Conn Shrouded Header HDR 5 POS 5mm Solder RA Thru-Hole | Avnet America |
Special Order: 5 POS TERMI-BLOK HDR RT ANGLE Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 796864-5 | Internal Number: 796864-5 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 796864-5?
Additional datasheets, footprints and schematics for 796864-5 are listed on our Part Details page. You can also find images and similar parts to 796864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796864-5 fall under?
The 796864-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796864-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796864-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 796864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796864-5 often in real-time on the comparison pages.
What if I can't find stock of 796864-5?
You can fill out our help required form which you can use to request a quote for 796864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.