Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Interlock | Without |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Closed End | With |
Threaded Flange | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Marking Color | White |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Shrouded |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5POS 5.0MM CE VRT HDR,TRM BLK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 796642-5 | Internal Number: 796642-5 | .197" | TE Connectivity | TE Store |
5Pos 5.0Mm Ce Vrt Hdr,trm Blk Rohs Compliant: Yes |Buchanan Te Connectivity 796642-5 | Newark Electronics |
Header Shrouded 5 Position 5 mm Pitch Euro Style Terminal Block | Future Electronics |
Conn Shrouded Header HDR 5 POS 5mm Solder ST Thru-Hole | Avnet America |
5POS 5.0MM CE VRT HDR, TRM BLK | TE Connectivity 796642-5 | RS Americas |
Where can I find additional details, specifications and documents for a 796642-5?
Additional datasheets, footprints and schematics for 796642-5 are listed on our Part Details page. You can also find images and similar parts to 796642-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796642-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796642-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796642-5 fall under?
The 796642-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796642-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796642-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 796642-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796642-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 796642-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796642-5 often in real-time on the comparison pages.
What if I can't find stock of 796642-5?
You can fill out our help required form which you can use to request a quote for 796642-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.