Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Interlock | Without |
---|---|
Color | Green |
Stacking Configuration | Side Stackable |
Number of Positions | 5 |
Number of Rows | 1 |
Closed End | Without |
Threaded Flange | Without |
Contact Base Material | CuMg |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector Style | Header |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin Header, Eurostyle, 5 Position, 5Mm | Newark Electronics |
TERMI-BLOK HEADER | Future Electronics |
Conn Shrouded Header HDR 5 POS 5mm Solder ST Thru-Hole | Avnet America |
TE Connectivity TERMI-BLOK HEADER ASSY90 5P. Pluggable T | Distrelec |
Special Order: TERMI-BLOK HEADER,ASSY90 5P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 282822-5 | Internal Number: 282822-5 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282822-5?
Additional datasheets, footprints and schematics for 282822-5 are listed on our Part Details page. You can also find images and similar parts to 282822-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282822-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282822-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282822-5 fall under?
The 282822-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282822-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282822-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282822-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282822-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 282822-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282822-5 often in real-time on the comparison pages.
What if I can't find stock of 282822-5?
You can fill out our help required form which you can use to request a quote for 282822-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.