Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
4,189
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
5,727
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
1,512
in stock
|
Buy Now | |
TE Store
from US$2.75
|
1,441
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
1,145
in stock
|
Buy Now | |
element14
from US$1.48
|
724
in stock
|
Buy Now | |
Farnell
from US$1.44
|
724
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
613
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
51
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now | |
Distrelec
from US$1.17
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Stacked Levels | With |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Screw Flange | Without |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 POS 5.08MM R/A PLUGTRM BLK | Heilind Electronics |
3 way screw terminal,5.08mm pitch | RS |
Terminal Block Connector Screw Clamp Rt Angle 15A 300V 12-30AWG Green 3 Position | TE Connectivity 796634-3 | RS Americas |
3 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 796634-3 | Internal Number: 796634-3 | .2" | TE Connectivity | TE Store |
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG | element14 |
Terminal Block Pluggable, 3 Position, 30-12Awg | Newark Electronics |
03POS 5.08MM R/A PLUG GREEN | TTI Europe |
Pluggable terminal block | Transfer Multisort Elektronik |
Pluggable Terminal Blocks 5.08MM RA PLUG 3P | Rapid Electronics |
Plug 3 Position 5.08 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 3 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet Abacus |
TE Connectivity - AMP PCB 3 P 5.08MM R/A PLUGTRM BLK | Distrelec |
3 POS 5.08MM R-A PLUG,TRM BLK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 796634-3?
Additional datasheets, footprints and schematics for 796634-3 are listed on our Part Details page. You can also find images and similar parts to 796634-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796634-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796634-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796634-3 fall under?
The 796634-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796634-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796634-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 796634-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796634-3 have stock available?
Authorised distributors including Heilind Electronics, RS, RS Americas, TE Store and Heilind Electronics Asia have stock available or on a lead time for 796634-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796634-3 often in real-time on the comparison pages.
What if I can't find stock of 796634-3?
You can fill out our help required form which you can use to request a quote for 796634-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.