Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.56
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
TE Store
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | Without |
Number of Positions | 3 |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | CuMg |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | 90° |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Termi-Blok Header |Amp Te Connectivity 282815-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Buchanan, 3 Way Horizontal Header, 5.08mm Pitch | TE Connectivity 282815-3 | RS Americas |
TE Connectivity - AMP PCB TERMI-BLOK HEADERASSY90 3P.5 | Distrelec |
Special Order: TERMI-BLOK HEADER,ASSY90 3P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282815-3 | Internal Number: 282815-3 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282815-3?
Additional datasheets, footprints and schematics for 282815-3 are listed on our Part Details page. You can also find images and similar parts to 282815-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282815-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282815-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282815-3 fall under?
The 282815-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282815-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282815-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282815-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282815-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 282815-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282815-3 often in real-time on the comparison pages.
What if I can't find stock of 282815-3?
You can fill out our help required form which you can use to request a quote for 282815-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.