Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.13
|
485
in stock
|
Buy Now | |
TE Store
from US$5.10
|
686
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
485
in stock
|
Buy Now | |
Rapid Electronics
from US$3.26
|
485
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
485
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Positions | 3 |
Number of Rows | 2 |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Copper Alloy |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Right Angle |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK HDR 90, 5,08MM P. M Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 284061-3 | Internal Number: 284061-3 | .2" | TE Connectivity | TE Store |
Pluggable Terminal Blocks Hdr 3P R/A 5.08Mm |Amp Te Connectivity 284061-3 | Newark Electronics |
Pluggable Terminal Blocks HDR 3P R/A 5.08mm | Rapid Electronics |
TE Connectivity TERMI-BLOK HDR 90 5 08MM P. M Pluggable | Distrelec |
Conn Shrouded Header HDR 3 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284061-3?
Additional datasheets, footprints and schematics for 284061-3 are listed on our Part Details page. You can also find images and similar parts to 284061-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284061-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284061-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284061-3 fall under?
The 284061-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284061-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284061-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284061-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284061-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 284061-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284061-3 often in real-time on the comparison pages.
What if I can't find stock of 284061-3?
You can fill out our help required form which you can use to request a quote for 284061-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.