Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,718
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
707
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
413
in stock
|
Buy Now | |
element14
from US$0.80
|
413
in stock
|
Buy Now | |
Farnell
from US$0.44
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
118
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 3 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Screw Flange | Without |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Mating Angle | 180° |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Header Type | Shrouded |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK HEADER ASSY90 3P.5 | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK HEADERASSY90 3P.5 | Distrelec |
Pluggable terminal block | Transfer Multisort Elektronik |
Terminal Block, Pluggable, 3Way, 12Awg Rohs Compliant: Yes |Buchanan Te Connectivity 282824-3 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 3WAY, 12AWG | element14 |
Termi-Block Header 3 way pcb r/a | RS |
Conn Shrouded Header HDR 3 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Buchanan, Termi-Block Header 3 way pcb r/a | TE Connectivity 282824-3 | RS Americas |
Special Order: TERMI-BLOK HEADER,ASSY90 3P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282824-3 | Internal Number: 282824-3 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282824-3?
Additional datasheets, footprints and schematics for 282824-3 are listed on our Part Details page. You can also find images and similar parts to 282824-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282824-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282824-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282824-3 fall under?
The 282824-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282824-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282824-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282824-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282824-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 282824-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282824-3 often in real-time on the comparison pages.
What if I can't find stock of 282824-3?
You can fill out our help required form which you can use to request a quote for 282824-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.