Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
130,322
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
116,935
in stock
|
Buy Now | |
TE Store
from US$1.55
|
20,941
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
13,387
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
3,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,497
in stock
|
Buy Now | |
element14
from US$0.69
|
1,497
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,497
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
664
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
379
in stock
|
Buy Now | |
Conrad
from US$1.70
|
92
in stock
|
Buy Now | |
Boersig
from US$0.79
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
1
in stock
|
Buy Now | |
Compona
-
|
98
in stock
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | With |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mount | Through Hole |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Screw Plating Material | Nickel |
Screw Size | M3 |
Screw Flange | Without |
Screwless Terminal Block | No |
Mating Angle | 180° |
Screw Material | Brass |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector Style | Plug |
Connector System | Wire-to-Board |
Block Type | Stacking Plug |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 5.08MM RA PLUG 2P | Rapid Electronics |
2 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 796634-2 | Internal Number: 796634-2 | .2" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB 2 P 5.08MM R/A PLUGTRM BLK | Distrelec |
2 POS 5.08MM R/A PLUGTRM BLK | Heilind Electronics |
2 way screw terminal,5.08mm pitch | RS |
Pluggable Terminal Block, 2, 300 V, 15 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant: Yes |Buchanan Te Connectivity 796634-2 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG | element14 |
Terminal Block Connector Plug 2 5.08 mm Side Wire Entry 30-12 Green | TE Connectivity 796634-2 | RS Americas |
Pluggable terminal block | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Terminal Block F 2 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Plug 2 Position 5.08 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 796634-2?
Additional datasheets, footprints and schematics for 796634-2 are listed on our Part Details page. You can also find images and similar parts to 796634-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796634-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796634-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796634-2 fall under?
The 796634-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796634-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796634-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796634-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796634-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and TTI Europe have stock available or on a lead time for 796634-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796634-2 often in real-time on the comparison pages.
What if I can't find stock of 796634-2?
You can fill out our help required form which you can use to request a quote for 796634-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.