Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
1,477
in stock
|
Buy Now | |
TE Store
from US$0.64
|
4,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,020
in stock
|
Buy Now | |
element14
from US$0.30
|
1,020
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
595
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
595
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | Without |
Number of Positions | 2 |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Number of Rows | 1 |
Contact Base Material | CuMg |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mounting Angle | Vertical |
Mating Angle | 180° |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK HEADER,ASSY90 2P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 282825-2 | Internal Number: 282825-2 | .2" | TE Connectivity | TE Store |
HEADER 2P 5.08MM | RS |
Terminal Block, Header, 2Way, Th Rohs Compliant: Yes |Buchanan Te Connectivity 282825-2 | Newark Electronics |
TERMINAL BLOCK, HEADER, 2WAY, TH | element14 |
Pluggable Terminal Blocks HDR 2P VERT 5.08MM | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK HEADERASSY90 2P.5 | Distrelec |
Header Shrouded 2 Position 5.08 mm Pitch Euro Style Terminal Block | Future Electronics |
Conn Shrouded Header HDR 2 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 282825-2?
Additional datasheets, footprints and schematics for 282825-2 are listed on our Part Details page. You can also find images and similar parts to 282825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282825-2 fall under?
The 282825-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282825-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282825-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 282825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282825-2 often in real-time on the comparison pages.
What if I can't find stock of 282825-2?
You can fill out our help required form which you can use to request a quote for 282825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.