2342083-2 Terminal Blocks & Strips by TE Connectivity

2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Newark
Newark
from US$2.99
No stock
Buy Now
Logo for TE Store
TE Store
from US$5.95
29
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.68
-
Buy Now

Specifications

Number of Positions 2
Number of Rows 1
Contact Current Rating (Max) 15A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Base Material CuMg
PCB Tail Length 2.6mm, .102in
Current Rating (Max) 15A
Voltage 300VAC
Housing Color Black
Centerline (Pitch) 5.08mm, .2in
Housing Material High Temperature Polyamide
Connector Mounting Type Board Mount
Screwless Terminal Block No
Mounting Angle Vertical
Screw Flange Without
Circuit Application Power & Signal
Packaging Method Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Header Type Shrouded
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 2342083-2 | Internal Number: 2342083-2 | .2" | TE Connectivity | TE Store
Terminal Block, Hdr, R/A, 2Pos, 5.08Mm | Newark Electronics
Connector Wire to Board Header 2 Position 5.08mm Right Angle Through Hole Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2342083-2?

Additional datasheets, footprints and schematics for 2342083-2 are listed on our Part Details page. You can also find images and similar parts to 2342083-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2342083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2342083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2342083-2 fall under?

The 2342083-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2342083-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2342083-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2342083-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2342083-2 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2342083-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2342083-2 often in real-time on the comparison pages.

What if I can't find stock of 2342083-2?

You can fill out our help required form which you can use to request a quote for 2342083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay