284061-2 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK HDR 90,5,08MM P.MUL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now

Specifications

Interlock Without
Number of Positions 2
Closed End With
Threaded Flange Without
Number of Rows 2
Contact Mount Through Hole
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Wire Size 30 – 12AWG, .05 – 3mm²
PCB Tail Length 3.5mm, .138in
Voltage 300VAC
Current Rating (Max) 15A
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 66
Housing Color Green
Connector Mounting Type Board Mount
Screwless Terminal Block Yes
Mounting Angle Right Angle
Screw Flange Without
Circuit Application Power & Signal
Packaging Quantity 300
Packaging Method Box
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Block Type PCB Mount
Connector System Wire-to-Board
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

Termi-Blok Hdr 90,5,08Mm P.mul Rohs Compliant: Yes |Buchanan Te Connectivity 284061-2 | Newark Electronics
Conn Shrouded Header HDR 2 POS Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 284061-2?

Additional datasheets, footprints and schematics for 284061-2 are listed on our Part Details page. You can also find images and similar parts to 284061-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 284061-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284061-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 284061-2 fall under?

The 284061-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 284061-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 284061-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 284061-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 284061-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 284061-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 284061-2 often in real-time on the comparison pages.

What if I can't find stock of 284061-2?

You can fill out our help required form which you can use to request a quote for 284061-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay