Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9650777-0000 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
21,575
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
21,575
in stock
|
Buy Now | |
TE Store
from US$0.35
|
7,260
in stock
|
Buy Now | |
element14
from US$0.51
|
3,630
in stock
|
Buy Now | |
Farnell
from US$0.35
|
3,630
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
3,470
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
3,419
in stock
|
Buy Now | |
Boersig
from US$0.37
|
2,381
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
684
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
72
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Urethane Foam |
---|---|
Material | Urethane Foam |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Packaging Method | Package |
Packaging Quantity | 1000 |
Accessory Type | Interface Seal |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
794772-8 Rohs Compliant: Yes |Amp Te Connectivity 794772-8 | Newark Electronics |
Connector Accessories 8 POS Interface Seal Urethane Foam | Avnet America |
08P MINI UMNL SEAL,DIE CUT Connector Seal & Plug Type: Interface Seal Primary Product Material: Urethane Foam Operating Temperature (Max): 90 °C Operating Temperature (Max): 194 °F Operating Temperature Range: -40 – 90 °C Interface Seal Urethane Foam | Connector Seal & Cavity Plug | Part Number: 794772-8 | Internal Number: 794772-8 | Alias Number: 9650777-0000 | TE Connectivity | TE Store |
INTERFACE SEAL, 8WAY | element14 |
08P MINI UMNL SEAL,DIE CUT | Heilind Electronics |
Pin&Socket Connectors INTERFACE 8P | Rapid Electronics |
Profile gasket | Transfer Multisort Elektronik |
Mini Universal MNL 8 way interface seal | RS |
Connector Urethane Foam 8 RoHS Compliant ELV Compliant | TE Connectivity 794772-8 | RS Americas |
Miniature Universal MATE-N-LOK 8 Position Urethane Foam Interface Seal Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | - |
---|---|
For Use With | Mini-Universal MATE-N-LOK Sealed Connectors |
Product Range | Mini Universal MATE-N-LOK Series |
Seal Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 794772-8?
Additional datasheets, footprints and schematics for 794772-8 are listed on our Part Details page. You can also find images and similar parts to 794772-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794772-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794772-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794772-8 fall under?
The 794772-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794772-8 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794772-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 794772-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794772-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 794772-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794772-8 often in real-time on the comparison pages.
What if I can't find stock of 794772-8?
You can fill out our help required form which you can use to request a quote for 794772-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.