Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
580
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
22,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
18,800
in stock
|
Buy Now | |
element14
from US$0.37
|
16,144
in stock
|
Buy Now | |
Farnell
from US$0.36
|
16,144
in stock
|
Buy Now | |
Boersig
from US$0.33
|
15,559
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
6,029
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
3,133
in stock
|
Buy Now | |
TE Store
from US$0.36
|
1,881
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
373
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Material | Urethane Foam |
---|---|
Material | Urethane Foam |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Accessory Type | Interface Seal |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
06P MINI UMNL SEAL,DIE CUT G | TTI Europe |
06P MINI UMNL SEAL,DIE CUT | Heilind Electronics |
INTERFACE SEAL, 6WAY | element14 |
TE 794772-6 Mini Universal Mate-N-Lok Perimeter Interface Seal for 6P | Rapid Electronics |
06P MINI UMNL SEAL,DIE CUT Connector Seal & Plug Type: Interface Seal Primary Product Material: Urethane Foam Operating Temperature (Max): 90 °C Operating Temperature (Max): 194 °F Operating Temperature Range: -40 – 90 °C Interface Seal Urethane Foam | Connector Seal & Cavity Plug | Part Number: 794772-6 | Internal Number: 794772-6 | TE Connectivity | TE Store |
Mini Universal MNL 6 way interface seal | RS |
Connector, Urethane Foam, 6, RoHS Compliant, ELV Compliant | TE Connectivity 794772-6 | RS Americas |
TE Connectivity Gasket | Distrelec |
Profile gasket | Transfer Multisort Elektronik |
Interface Seal | Newark Electronics |
Connector Accessories 6 POS Interface Seal Urethane Foam | Avnet Abacus |
Miniature Universal MATE-N-LOK 6 Position Urethane Foam Interface Seal Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Cable Diameter Max | - |
---|---|
For Use With | Mini-Universal MATE-N-LOK Sealed Connectors |
Product Range | Mini Universal MATE-N-LOK Series |
Seal Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 794772-6?
Additional datasheets, footprints and schematics for 794772-6 are listed on our Part Details page. You can also find images and similar parts to 794772-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794772-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794772-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794772-6 fall under?
The 794772-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 794772-6 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794772-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 794772-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794772-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, Farnell and Boersig have stock available or on a lead time for 794772-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794772-6 often in real-time on the comparison pages.
What if I can't find stock of 794772-6?
You can fill out our help required form which you can use to request a quote for 794772-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.