Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Row-to-Row Spacing | 5.5in, .216mm |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Length | 19.6mm |
Height | 15.1mm |
Width | 15.86mm |
Operating Voltage | 600VAC, 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard | CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Housing |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Insertion Force | 3.25Newton |
Power To The Board Amp Duac/Pl 04P Kit Bulk Pkg |Amp Te Connectivity 794318-1 | Newark Electronics |
Power to the Board AMP DUAC/PL 04P KIT BULK PKG | Rapid Electronics |
TE Connectivity AMP DUAC/PL 04P KIT BULK PKG Rectangular | Distrelec |
Conn Housing RCP 4 POS 4.2mm Crimp ST Cable Mount Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK DUAC Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | VAL-U-LOK DUAC Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794318-1?
Additional datasheets, footprints and schematics for 794318-1 are listed on our Part Details page. You can also find images and similar parts to 794318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794318-1 fall under?
The 794318-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794318-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794318-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 794318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794318-1 often in real-time on the comparison pages.
What if I can't find stock of 794318-1?
You can fill out our help required form which you can use to request a quote for 794318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.