Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,333
in stock
|
Buy Now | |
TE Store
from US$0.15
|
27,532
in stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
20,700
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,164
in stock
|
Buy Now | |
element14
from US$0.11
|
9,164
in stock
|
Buy Now | |
Farnell
from US$0.10
|
9,164
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
7,872
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,586
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
502
in stock
|
Buy Now | |
Boersig
from US$0.10
|
173
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$0.0374
|
74
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Matrix, Square Grid |
Height | .464in, 11.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Length | 9.6mm, .378in |
Width | .787in, 20mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
4P RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1586019-4 | Internal Number: 1586019-4 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK Series 4 Position Female Latch Lock Free Hanging Housing Receptacle | Future Electronics |
Housing, Receptacle, Crimp, 4.2Mm, 4Way | Newark Electronics |
HOUSING, RECEPTACLE, CRIMP, 4.2MM, 4WAY | element14 |
Connector Housing, Receptacle, Female, 4-Position, Natural, Val-U-Lok Series | TE Connectivity 1586019-4 | RS Americas |
4P RCPT VAL-U-LOK V0 | Heilind Electronics |
Housing FH 4 way Rec 4.20mm Val-u-Lok | RS |
TE 1586019-4 Val-U-Lok V0 Socket Housing 2 x 2P White | Rapid Electronics |
Conn Housing RCP 4 POS 4.2mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP PWR CONN 4P RCPT VAL-U-LOK V0 | Distrelec |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586019-4?
Additional datasheets, footprints and schematics for 1586019-4 are listed on our Part Details page. You can also find images and similar parts to 1586019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586019-4 fall under?
The 1586019-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586019-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586019-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1586019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586019-4 often in real-time on the comparison pages.
What if I can't find stock of 1586019-4?
You can fill out our help required form which you can use to request a quote for 1586019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.