PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .216in, 5.5mm |
Number of Rows | 2 |
Number of Power Positions | 0 |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Signal Contact Base Material | Brass |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | PBT GF |
Centerline (Pitch) | 4.2mm, .165in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Flange w/Mounting Holes |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Amp Duac/Pl 04P Hdr Assy Ra |Amp Te Connectivity 5794172-3 | Newark Electronics |
Power to the Board AMP DUAC/PL 04P HDR ASSY RA | Rapid Electronics |
TE Connectivity AMP DUAC/PL 04P HDR ASSY RA Rectangular | Distrelec |
SOLIS SP SPD22-16COM22-18MIL1944 | TE Connectivity 5794172-3 | RS Americas |
Conn Power HDR 4 POS 4.2mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-DUAC/PL Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP-DUAC/PL Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5794172-3?
Additional datasheets, footprints and schematics for 5794172-3 are listed on our Part Details page. You can also find images and similar parts to 5794172-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5794172-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5794172-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5794172-3 fall under?
The 5794172-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5794172-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5794172-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5794172-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5794172-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 5794172-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5794172-3 often in real-time on the comparison pages.
What if I can't find stock of 5794172-3?
You can fill out our help required form which you can use to request a quote for 5794172-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.