Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
37,600
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
37,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
24,300
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
23,675
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
2,250
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
1,550
in stock
|
Buy Now | |
TE Store
from US$0.42
|
1,357
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
625
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
375
in stock
|
Buy Now | |
element14
from US$0.35
|
142
in stock
|
Buy Now | |
Farnell
from US$0.55
|
142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Width | 9.8mm, .386in |
Height | 12.8mm, .504in |
Length | 9.6mm, .378in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 375 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4P Val-U-Lok Vrt Hdr W/P V0 Rohs Compliant: Yes |Amp Te Connectivity 1586040-4 | Newark Electronics |
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
TE Connectivity 4P VAL-U-LOK VRT HDR W/P V0 Board Connec | Distrelec |
HEADER, VERTICAL, VAL-U-LOK, 4 POS, DUAL ROW, UL94V-0, W/PEGS | TE Connectivity 1586040-4 | RS Americas |
4P VAL-U-LOK VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1586040-4 | Internal Number: 1586040-4 | 4.2 mm | TE Connectivity | TE Store |
4P VAL-U-LOK VRT HDR W P V0 | Heilind Electronics |
WTB CONN, HEADER, 4POS, 2ROW, 4.2MM | element14 |
Connector, header | RS |
Where can I find additional details, specifications and documents for a 1586040-4?
Additional datasheets, footprints and schematics for 1586040-4 are listed on our Part Details page. You can also find images and similar parts to 1586040-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586040-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586040-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586040-4 fall under?
The 1586040-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586040-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586040-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586040-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586040-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 1586040-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586040-4 often in real-time on the comparison pages.
What if I can't find stock of 1586040-4?
You can fill out our help required form which you can use to request a quote for 1586040-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.