Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.79
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$12.10
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$19.32
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
72
in stock
|
Buy Now | |
Farnell
from US$39.12
|
58
in stock
|
Buy Now | |
Avnet America
from US$9.52
|
-
|
Buy Now | |
Boersig
from US$11.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Eyelet Material | Brass |
Plastic | No |
Post Size | .013in |
Shell Material | Carbon Steel |
Eyelet Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 37 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
Mounting Hole Diameter | .125in |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Copper Alloy |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 52 |
Packaging Method | Box |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Row-to-Row Spacing | .112 in, 2.84 mm |
Product Type | Connector |
Shell Type | Front Metal Shell |
Sealable | No |
Shell Size | 4 |
Grounding Straps | Without |
Grounding Indents | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
D-Sub Standard Conn 37 Htmsfl Assy Ra318 In Bl |Amp Te Connectivity 788802-1 | Newark Electronics |
D-Sub Standard Conn 37 HTMSFL ASSY RA318 IN BL | Rapid Electronics |
TE Connectivity 37 HTMSFL ASSY RA 318 (IN BL) D-Sub Standard Connectors 37 HTMSFL ASSY RA318 IN BL | Distrelec |
D SUB CONNECTOR, RCPT, 37POS, SMT/TH | Farnell |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 37 Contacts, DC, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Phosphor Bronze |
---|---|
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 788802-1?
Additional datasheets, footprints and schematics for 788802-1 are listed on our Part Details page. You can also find images and similar parts to 788802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788802-1 fall under?
The 788802-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 788802-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788802-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 788802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788802-1 often in real-time on the comparison pages.
What if I can't find stock of 788802-1?
You can fill out our help required form which you can use to request a quote for 788802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.